Capital Lighting, Inc. 39876BCBZ Flush Mounts-Bowl Style 346447

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.75 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Bronze Weight: 11.5 Product Name: Six Light Flush Mount UPC: 783209092969 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.75 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Bronze Weight: 11.5 Product Name: Six Light Flush Mount UPC: 783209092969 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39876BCBZ Flush Mounts-Bowl Style
346447
39876BCBZ Flush Mounts-Bowl Style 346447
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.75 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Bronze Weight: 11.5 Product Name: Six Light Flush Mount UPC: 783209092969 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.75
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Bronze
Weight: 11.5
Product Name: Six Light Flush Mount
UPC: 783209092969
Category: Flush Mount
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346447
Product Name 39876BCBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details