Capital Lighting, Inc. 39879BCBZ Pendants-Glass Down 346442

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Bronze Weight: 23 Product Name: Nine Light Pendant UPC: 783209093027 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Bronze Weight: 23 Product Name: Nine Light Pendant UPC: 783209093027 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39879BCBZ Pendants-Glass Down
346442
39879BCBZ Pendants-Glass Down 346442
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Bronze Weight: 23 Product Name: Nine Light Pendant UPC: 783209093027 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.00
Bulb
Type: G-9
Qty: 9
Wattage: 60
Finish: Bronze
Weight: 23
Product Name: Nine Light Pendant
UPC: 783209093027
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346442
Product Name 39879BCBZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details