Capital Lighting, Inc. 39878BCBZ Pendants-Glass Down 346441

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Bronze Weight: 9 Product Name: Five Light Pendant UPC: 783209093003 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Bronze Weight: 9 Product Name: Five Light Pendant UPC: 783209093003 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39878BCBZ Pendants-Glass Down
346441
39878BCBZ Pendants-Glass Down 346441
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Bronze Weight: 9 Product Name: Five Light Pendant UPC: 783209093003 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Bronze
Weight: 9
Product Name: Five Light Pendant
UPC: 783209093003
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346441
Product Name 39878BCBZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details