Capital Lighting, Inc. 39878BCPS Pendants-Glass Down 346440

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Plated Silver Weight: 9 Product Name: Five Light Pendant UPC: 783209093010 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Plated Silver Weight: 9 Product Name: Five Light Pendant UPC: 783209093010 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39878BCPS Pendants-Glass Down
346440
39878BCPS Pendants-Glass Down 346440
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Plated Silver Weight: 9 Product Name: Five Light Pendant UPC: 783209093010 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Plated Silver
Weight: 9
Product Name: Five Light Pendant
UPC: 783209093010
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346440
Product Name 39878BCPS Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details