Capital Lighting, Inc. 39888BCPS Pendants-Glass Down 346433

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 42.00 Bulb Type: G-9 Qty: 18 Wattage: 40 Finish: Plated Silver Weight: 44 Product Name: Eight Light Chandelier UPC: 783209093171 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 42.00 Bulb Type: G-9 Qty: 18 Wattage: 40 Finish: Plated Silver Weight: 44 Product Name: Eight Light Chandelier UPC: 783209093171 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39888BCPS Pendants-Glass Down
346433
39888BCPS Pendants-Glass Down 346433
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 42.00 Bulb Type: G-9 Qty: 18 Wattage: 40 Finish: Plated Silver Weight: 44 Product Name: Eight Light Chandelier UPC: 783209093171 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 42.00
Bulb
Type: G-9
Qty: 18
Wattage: 40
Finish: Plated Silver
Weight: 44
Product Name: Eight Light Chandelier
UPC: 783209093171
Category: Single-Tier Chandelier
Glass: Beveled Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346433
Product Name 39888BCPS Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details