Capital Lighting, Inc. E22741-91PC Mini Pendants-Cable 346251

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Polished Chrome Weight: 2.86 Product Name: One Light LED Pendant UPC: 845094048978 Category: Mini Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Polished Chrome Weight: 2.86 Product Name: One Light LED Pendant UPC: 845094048978 Category: Mini Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E22741-91PC Mini Pendants-Cable
346251
E22741-91PC Mini Pendants-Cable 346251
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Polished Chrome Weight: 2.86 Product Name: One Light LED Pendant UPC: 845094048978 Category: Mini Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Polished Chrome
Weight: 2.86
Product Name: One Light LED Pendant
UPC: 845094048978
Category: Mini Pendant
Glass: Crystal Bubble
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346251
Product Name E22741-91PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details