Capital Lighting, Inc. E20565-20PC Island/Pool Table-4 Light + 346223

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Length 8.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Pendant UPC: 845094048923 Category: Pendant Glass: Crystal Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Length 8.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Pendant UPC: 845094048923 Category: Pendant Glass: Crystal Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E20565-20PC Island/Pool Table-4 Light +
346223
E20565-20PC Island/Pool Table-4 Light + 346223
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Length 8.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Pendant UPC: 845094048923 Category: Pendant Glass: Crystal Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Length 8.00
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Polished Chrome
Product Name: Five Light Pendant
UPC: 845094048923
Category: Pendant
Glass: Crystal
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346223
Product Name E20565-20PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details