Capital Lighting, Inc. E20481-WT Mini Pendants-Cable 346208

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.76 Product Name: One Light Pendant UPC: 845094049456 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.76 Product Name: One Light Pendant UPC: 845094049456 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E20481-WT Mini Pendants-Cable
346208
E20481-WT Mini Pendants-Cable 346208
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.76 Product Name: One Light Pendant UPC: 845094049456 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 1.76
Product Name: One Light Pendant
UPC: 845094049456
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346208
Product Name E20481-WT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details