Capital Lighting, Inc. 11366/6+3 Mid. Chandeliers-Candle 345983

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Sunset Silver Weight: 16 Product Name: Nine Light Chandelier UPC: 748119033099 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Sunset Silver Weight: 16 Product Name: Nine Light Chandelier UPC: 748119033099 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11366/6+3 Mid. Chandeliers-Candle - 345983 - Capital Lighting, Inc.
Columbus, OH, USA
11366/6+3 Mid. Chandeliers-Candle
345983
11366/6+3 Mid. Chandeliers-Candle 345983
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Sunset Silver Weight: 16 Product Name: Nine Light Chandelier UPC: 748119033099 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Sunset Silver
Weight: 16
Product Name: Nine Light Chandelier
UPC: 748119033099
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345983
Product Name 11366/6+3 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details