Capital Lighting, Inc. 11333/6 Mid. Chandeliers-Candle 345957

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Spanish Bronze Weight: 9 Product Name: Six Light Chandelier UPC: 748119032955 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Spanish Bronze Weight: 9 Product Name: Six Light Chandelier UPC: 748119032955 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11333/6 Mid. Chandeliers-Candle - 345957 - Capital Lighting, Inc.
Columbus, OH, USA
11333/6 Mid. Chandeliers-Candle
345957
11333/6 Mid. Chandeliers-Candle 345957
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Spanish Bronze Weight: 9 Product Name: Six Light Chandelier UPC: 748119032955 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Spanish Bronze
Weight: 9
Product Name: Six Light Chandelier
UPC: 748119032955
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345957
Product Name 11333/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details