Capital Lighting, Inc. 4398-77 Mid. Chandeliers-Glass Up 345878

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.75 Length 24.75 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Oval Pendant Glass: White Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.75 Length 24.75 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Oval Pendant Glass: White Iris

Suppliers

Company
Product
Description
Supplier Links
4398-77 Mid. Chandeliers-Glass Up - 345878 - Capital Lighting, Inc.
Columbus, OH, USA
4398-77 Mid. Chandeliers-Glass Up
345878
4398-77 Mid. Chandeliers-Glass Up 345878
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.75 Length 24.75 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Oval Pendant Glass: White Iris

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 24.75
Length 24.75
Bulb
Type: G16-1/2
Qty: 6
Wattage: 60
Finish: Chrome
Product Name: Six Light Oval Pendant
Glass: White Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345878
Product Name 4398-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details