Capital Lighting, Inc. 4460-647 Sconces-Single Glass 345849

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.25 Extension: 4 Bulb Type: T10F Qty: 1 Wattage: 60
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.25 Extension: 4 Bulb Type: T10F Qty: 1 Wattage: 60

Suppliers

Company
Product
Description
Supplier Links
4460-647 Sconces-Single Glass - 345849 - Capital Lighting, Inc.
Columbus, OH, USA
4460-647 Sconces-Single Glass
345849
4460-647 Sconces-Single Glass 345849
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.25 Extension: 4 Bulb Type: T10F Qty: 1 Wattage: 60

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.25
Extension: 4
Bulb
Type: T10F
Qty: 1
Wattage: 60

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345849
Product Name 4460-647 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details