Capital Lighting, Inc. 6273-172 Bathroom Fixtures-Three Lights 345820

Description
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 5.5 Bulb Type: Mini-Can Qty: 3 Wattage: 75 Finish: Smoked Iron Product Name: Three Light Bath Lighting Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 5.5 Bulb Type: Mini-Can Qty: 3 Wattage: 75 Finish: Smoked Iron Product Name: Three Light Bath Lighting Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6273-172 Bathroom Fixtures-Three Lights - 345820 - Capital Lighting, Inc.
Columbus, OH, USA
6273-172 Bathroom Fixtures-Three Lights
345820
6273-172 Bathroom Fixtures-Three Lights 345820
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 5.5 Bulb Type: Mini-Can Qty: 3 Wattage: 75 Finish: Smoked Iron Product Name: Three Light Bath Lighting Glass: Etched Opal

PRODUCT DETAILS / SPECS
Height: 7.75
Length 7.75
Extension: 5.5
Bulb
Type: Mini-Can
Qty: 3
Wattage: 75
Finish: Smoked Iron
Product Name: Three Light Bath Lighting
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345820
Product Name 6273-172 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details