Capital Lighting, Inc. 5772-301 Bathroom Fixtures-Two Lights 345808

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 8.50 Extension: 7.5 Bulb Qty: 2 Finish: Castlewood Walnut w/Silver Highlights Weight: 7.74 Product Name: Two Light Bathroom Fixture UPC: 747396082158 Glass: Ivory Cloud Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 8.50 Extension: 7.5 Bulb Qty: 2 Finish: Castlewood Walnut w/Silver Highlights Weight: 7.74 Product Name: Two Light Bathroom Fixture UPC: 747396082158 Glass: Ivory Cloud Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5772-301 Bathroom Fixtures-Two Lights - 345808 - Capital Lighting, Inc.
Columbus, OH, USA
5772-301 Bathroom Fixtures-Two Lights
345808
5772-301 Bathroom Fixtures-Two Lights 345808
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 8.50 Extension: 7.5 Bulb Qty: 2 Finish: Castlewood Walnut w/Silver Highlights Weight: 7.74 Product Name: Two Light Bathroom Fixture UPC: 747396082158 Glass: Ivory Cloud Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 8.50
Extension: 7.5
Bulb
Qty: 2
Finish: Castlewood Walnut w/Silver Highlights
Weight: 7.74
Product Name: Two Light Bathroom Fixture
UPC: 747396082158
Glass: Ivory Cloud
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345808
Product Name 5772-301 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details