Capital Lighting, Inc. 15070/2 Sconces-Double Candle 345774

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bleached Wood Weight: 2 Product Name: Two Light Wall Sconce UPC: 748119034546 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bleached Wood Weight: 2 Product Name: Two Light Wall Sconce UPC: 748119034546 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
15070/2 Sconces-Double Candle - 345774 - Capital Lighting, Inc.
Columbus, OH, USA
15070/2 Sconces-Double Candle
345774
15070/2 Sconces-Double Candle 345774
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bleached Wood Weight: 2 Product Name: Two Light Wall Sconce UPC: 748119034546 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 18.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bleached Wood
Weight: 2
Product Name: Two Light Wall Sconce
UPC: 748119034546
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345774
Product Name 15070/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details