Capital Lighting, Inc. 31120/1 Sconces-Single Candle 345729

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Silver Weight: 2 Product Name: One Light Wall Sconce UPC: 748119033273 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Silver Weight: 2 Product Name: One Light Wall Sconce UPC: 748119033273 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
31120/1 Sconces-Single Candle - 345729 - Capital Lighting, Inc.
Columbus, OH, USA
31120/1 Sconces-Single Candle
345729
31120/1 Sconces-Single Candle 345729
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Silver Weight: 2 Product Name: One Light Wall Sconce UPC: 748119033273 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 19.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Silver
Weight: 2
Product Name: One Light Wall Sconce
UPC: 748119033273
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345729
Product Name 31120/1 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details