Capital Lighting, Inc. 31124/1 Mini Pendants-Rod 345723

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Silver Weight: 7 Product Name: One Light Pendant UPC: 748119033334 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Silver Weight: 7 Product Name: One Light Pendant UPC: 748119033334 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31124/1 Mini Pendants-Rod - 345723 - Capital Lighting, Inc.
Columbus, OH, USA
31124/1 Mini Pendants-Rod
345723
31124/1 Mini Pendants-Rod 345723
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Silver Weight: 7 Product Name: One Light Pendant UPC: 748119033334 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Silver
Weight: 7
Product Name: One Light Pendant
UPC: 748119033334
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345723
Product Name 31124/1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details