Capital Lighting, Inc. 31029/1 Mini Pendants-Rod 345718

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Antique Brass Weight: 3 Product Name: One Light Pendant UPC: 748119033433 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Antique Brass Weight: 3 Product Name: One Light Pendant UPC: 748119033433 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31029/1 Mini Pendants-Rod - 345718 - Capital Lighting, Inc.
Columbus, OH, USA
31029/1 Mini Pendants-Rod
345718
31029/1 Mini Pendants-Rod 345718
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Antique Brass Weight: 3 Product Name: One Light Pendant UPC: 748119033433 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Antique Brass
Weight: 3
Product Name: One Light Pendant
UPC: 748119033433
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345718
Product Name 31029/1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details