Capital Lighting, Inc. 31241/2 Flush Mounts-Bowl Style 345696

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Two Light Flushmount UPC: 748119033914 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Two Light Flushmount UPC: 748119033914 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
31241/2 Flush Mounts-Bowl Style - 345696 - Capital Lighting, Inc.
Columbus, OH, USA
31241/2 Flush Mounts-Bowl Style
345696
31241/2 Flush Mounts-Bowl Style 345696
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Two Light Flushmount UPC: 748119033914 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 6
Product Name: Two Light Flushmount
UPC: 748119033914
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345696
Product Name 31241/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details