Capital Lighting, Inc. FR49474BLI Mid. Chandeliers-Glass Up 345685

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 34.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Black Iron Weight: 68 Product Name: Eight Light Chandelier UPC: 00640665907193 Category: Chandelier Glass: Amber Tint Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 34.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Black Iron Weight: 68 Product Name: Eight Light Chandelier UPC: 00640665907193 Category: Chandelier Glass: Amber Tint Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49474BLI Mid. Chandeliers-Glass Up - 345685 - Capital Lighting, Inc.
Columbus, OH, USA
FR49474BLI Mid. Chandeliers-Glass Up
345685
FR49474BLI Mid. Chandeliers-Glass Up 345685
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 34.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Black Iron Weight: 68 Product Name: Eight Light Chandelier UPC: 00640665907193 Category: Chandelier Glass: Amber Tint Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 34.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Black Iron
Weight: 68
Product Name: Eight Light Chandelier
UPC: 00640665907193
Category: Chandelier
Glass: Amber Tint Glass
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345685
Product Name FR49474BLI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details