Capital Lighting, Inc. 31262/3 Semi-Flush Mts.-Drum Shade 345674

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Antique Brass Weight: 7 Product Name: Three Light Pendant UPC: 748119033389 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Antique Brass Weight: 7 Product Name: Three Light Pendant UPC: 748119033389 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31262/3 Semi-Flush Mts.-Drum Shade - 345674 - Capital Lighting, Inc.
Columbus, OH, USA
31262/3 Semi-Flush Mts.-Drum Shade
345674
31262/3 Semi-Flush Mts.-Drum Shade 345674
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Antique Brass Weight: 7 Product Name: Three Light Pendant UPC: 748119033389 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Antique Brass
Weight: 7
Product Name: Three Light Pendant
UPC: 748119033389
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345674
Product Name 31262/3 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details