Capital Lighting, Inc. 44000/6 Mid. Chandeliers-Candle 345635

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Weight: 15 Product Name: Six Light Chandelier UPC: 748119026275 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Weight: 15 Product Name: Six Light Chandelier UPC: 748119026275 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
44000/6 Mid. Chandeliers-Candle - 345635 - Capital Lighting, Inc.
Columbus, OH, USA
44000/6 Mid. Chandeliers-Candle
345635
44000/6 Mid. Chandeliers-Candle 345635
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Weight: 15 Product Name: Six Light Chandelier UPC: 748119026275 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chrome
Weight: 15
Product Name: Six Light Chandelier
UPC: 748119026275
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345635
Product Name 44000/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details