Capital Lighting, Inc. FR40313SLF Mini Chandeliers-Candle 345627

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Leaf Weight: 12.57 Product Name: Three Light Chandelier UPC: 00640665906912 Category: Chandelier Glass: Etched Crystal Tear Drop Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.75`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Leaf Weight: 12.57 Product Name: Three Light Chandelier UPC: 00640665906912 Category: Chandelier Glass: Etched Crystal Tear Drop Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.75`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR40313SLF Mini Chandeliers-Candle - 345627 - Capital Lighting, Inc.
Columbus, OH, USA
FR40313SLF Mini Chandeliers-Candle
345627
FR40313SLF Mini Chandeliers-Candle 345627
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Leaf Weight: 12.57 Product Name: Three Light Chandelier UPC: 00640665906912 Category: Chandelier Glass: Etched Crystal Tear Drop Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.75`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver Leaf
Weight: 12.57
Product Name: Three Light Chandelier
UPC: 00640665906912
Category: Chandelier
Glass: Etched Crystal Tear Drop
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 4.75`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345627
Product Name FR40313SLF Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details