Capital Lighting, Inc. 4306-647 Mid. Chandeliers-Glass Up 345583

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.50 Bulb Qty: 6 Finish: Copper Bronze Patina Weight: 24.54 Product Name: Six Light Chandelier UPC: 747396082660 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.50 Bulb Qty: 6 Finish: Copper Bronze Patina Weight: 24.54 Product Name: Six Light Chandelier UPC: 747396082660 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4306-647 Mid. Chandeliers-Glass Up - 345583 - Capital Lighting, Inc.
Columbus, OH, USA
4306-647 Mid. Chandeliers-Glass Up
345583
4306-647 Mid. Chandeliers-Glass Up 345583
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.50 Bulb Qty: 6 Finish: Copper Bronze Patina Weight: 24.54 Product Name: Six Light Chandelier UPC: 747396082660 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 25.50
Bulb
Qty: 6
Finish: Copper Bronze Patina
Weight: 24.54
Product Name: Six Light Chandelier
UPC: 747396082660
Glass: Ribbed Glass Etched Inside
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345583
Product Name 4306-647 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details