Capital Lighting, Inc. 342-172 Sconces-Single Glass 345507

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100

Suppliers

Company
Product
Description
Supplier Links
342-172 Sconces-Single Glass - 345507 - Capital Lighting, Inc.
Columbus, OH, USA
342-172 Sconces-Single Glass
345507
342-172 Sconces-Single Glass 345507
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345507
Product Name 342-172 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details