Capital Lighting, Inc. 31193/6 Pendants-Bowl Style 345455

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 17 Product Name: Six Light Semi Flush UPC: 748119034867 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 17 Product Name: Six Light Semi Flush UPC: 748119034867 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
31193/6 Pendants-Bowl Style - 345455 - Capital Lighting, Inc.
Columbus, OH, USA
31193/6 Pendants-Bowl Style
345455
31193/6 Pendants-Bowl Style 345455
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 17 Product Name: Six Light Semi Flush UPC: 748119034867 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Chrome
Weight: 17
Product Name: Six Light Semi Flush
UPC: 748119034867
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345455
Product Name 31193/6 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details