Capital Lighting, Inc. 31147/6 Island/Pool Table-4 Light + 345407

Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Six Light Pendant UPC: 748119035703 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Six Light Pendant UPC: 748119035703 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31147/6 Island/Pool Table-4 Light + - 345407 - Capital Lighting, Inc.
Columbus, OH, USA
31147/6 Island/Pool Table-4 Light +
345407
31147/6 Island/Pool Table-4 Light + 345407
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Six Light Pendant UPC: 748119035703 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 21
Product Name: Six Light Pendant
UPC: 748119035703
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345407
Product Name 31147/6 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details