Capital Lighting, Inc. 1484MB Exterior -Wall Mount 345339

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Museum Black Weight: 12 Product Name: Two Light Outdoor Fixture UPC: 640665148404 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 8.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Museum Black Weight: 12 Product Name: Two Light Outdoor Fixture UPC: 640665148404 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 8.25

Suppliers

Company
Product
Description
Supplier Links
1484MB Exterior -Wall Mount - 345339 - Capital Lighting, Inc.
Columbus, OH, USA
1484MB Exterior -Wall Mount
345339
1484MB Exterior -Wall Mount 345339
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Museum Black Weight: 12 Product Name: Two Light Outdoor Fixture UPC: 640665148404 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 8.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Museum Black
Weight: 12
Product Name: Two Light Outdoor Fixture
UPC: 640665148404
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Top to outlet: 8.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345339
Product Name 1484MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details