Capital Lighting, Inc. 2034AM-ES Exterior -Wall Mount 345177

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.75 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Autumn Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665203424 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.75 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Autumn Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665203424 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
2034AM-ES Exterior -Wall Mount - 345177 - Capital Lighting, Inc.
Columbus, OH, USA
2034AM-ES Exterior -Wall Mount
345177
2034AM-ES Exterior -Wall Mount 345177
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.75 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Autumn Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665203424 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.75
Extension: 7
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Autumn
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 640665203424
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345177
Product Name 2034AM-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details