Capital Lighting, Inc. 2290SN-ESDS Exterior -Wall Mount 345164

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665229035 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665229035 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
2290SN-ESDS Exterior -Wall Mount - 345164 - Capital Lighting, Inc.
Columbus, OH, USA
2290SN-ESDS Exterior -Wall Mount
345164
2290SN-ESDS Exterior -Wall Mount 345164
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665229035 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 7
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Sienna
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 640665229035
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345164
Product Name 2290SN-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details