Capital Lighting, Inc. 3005PL Island/Pool Table-4 Light + 345155

Description
PRODUCT DETAILS / SPECS Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Antique Nickel Weight: 44.1 Product Name: Ten Light Foyer Fixture UPC: 640665300529 Category: Foyer Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Antique Nickel Weight: 44.1 Product Name: Ten Light Foyer Fixture UPC: 640665300529 Category: Foyer Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3005PL Island/Pool Table-4 Light + - 345155 - Capital Lighting, Inc.
Columbus, OH, USA
3005PL Island/Pool Table-4 Light +
345155
3005PL Island/Pool Table-4 Light + 345155
PRODUCT DETAILS / SPECS Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Antique Nickel Weight: 44.1 Product Name: Ten Light Foyer Fixture UPC: 640665300529 Category: Foyer Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Height: 19.00
Length 19.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Polished Antique Nickel
Weight: 44.1
Product Name: Ten Light Foyer Fixture
UPC: 640665300529
Category: Foyer
Glass: Clear Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 4.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345155
Product Name 3005PL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details