Capital Lighting, Inc. 3003PL Semi-Flush Mts.-Candle 345151

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Antique Nickel Weight: 12.13 Product Name: Three Light Foyer Fixture UPC: 640665300314 Category: Foyer Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Antique Nickel Weight: 12.13 Product Name: Three Light Foyer Fixture UPC: 640665300314 Category: Foyer Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia

Suppliers

Company
Product
Description
Supplier Links
3003PL Semi-Flush Mts.-Candle - 345151 - Capital Lighting, Inc.
Columbus, OH, USA
3003PL Semi-Flush Mts.-Candle
345151
3003PL Semi-Flush Mts.-Candle 345151
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Antique Nickel Weight: 12.13 Product Name: Three Light Foyer Fixture UPC: 640665300314 Category: Foyer Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Antique Nickel
Weight: 12.13
Product Name: Three Light Foyer Fixture
UPC: 640665300314
Category: Foyer
Glass: Clear Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345151
Product Name 3003PL Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details