Capital Lighting, Inc. 3622AN Sconces-Double Candle 345090

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 5.32 Product Name: Two Light Sconce UPC: 640665362213 Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 5.32 Product Name: Two Light Sconce UPC: 640665362213 Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
3622AN Sconces-Double Candle - 345090 - Capital Lighting, Inc.
Columbus, OH, USA
3622AN Sconces-Double Candle
345090
3622AN Sconces-Double Candle 345090
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 5.32 Product Name: Two Light Sconce UPC: 640665362213 Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 15.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Nickel
Weight: 5.32
Product Name: Two Light Sconce
UPC: 640665362213
Category: Sconce
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345090
Product Name 3622AN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details