PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 26.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Nickel
Weight: 20.15
Product Name: Five Light Chandelier
UPC: 640665402506
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.75`` dia
Chain: 60``
Wire: 72``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345070 |
| Product Name | 4025AN Mid. Chandeliers-Glass Up |
| Application | Residential |