Capital Lighting, Inc. 5910BN Sconces-Single Glass 345024

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4 Product Name: One Light Bath Fixture UPC: 640665591026 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4 Product Name: One Light Bath Fixture UPC: 640665591026 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5910BN Sconces-Single Glass - 345024 - Capital Lighting, Inc.
Columbus, OH, USA
5910BN Sconces-Single Glass
345024
5910BN Sconces-Single Glass 345024
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4 Product Name: One Light Bath Fixture UPC: 640665591026 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.75
Extension: 5
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 4
Product Name: One Light Bath Fixture
UPC: 640665591026
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345024
Product Name 5910BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details