Capital Lighting, Inc. 5612BN Bathroom Fixtures-Two Lights 345018

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6.27 Product Name: Two Light Bath Fixture UPC: 640665561203 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6.27 Product Name: Two Light Bath Fixture UPC: 640665561203 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
5612BN Bathroom Fixtures-Two Lights - 345018 - Capital Lighting, Inc.
Columbus, OH, USA
5612BN Bathroom Fixtures-Two Lights
345018
5612BN Bathroom Fixtures-Two Lights 345018
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6.27 Product Name: Two Light Bath Fixture UPC: 640665561203 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.50
Extension: 5
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 6.27
Product Name: Two Light Bath Fixture
UPC: 640665561203
Category: Bath
Glass: Etched Rain
Shipped Via: Parcel
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345018
Product Name 5612BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details