Capital Lighting, Inc. 5613BN Bathroom Fixtures-Three Lights 345009

Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8.58 Product Name: Three Light Bath Fixture UPC: 640665561302 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8.58 Product Name: Three Light Bath Fixture UPC: 640665561302 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
5613BN Bathroom Fixtures-Three Lights - 345009 - Capital Lighting, Inc.
Columbus, OH, USA
5613BN Bathroom Fixtures-Three Lights
345009
5613BN Bathroom Fixtures-Three Lights 345009
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8.58 Product Name: Three Light Bath Fixture UPC: 640665561302 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Height: 5.50
Length 5.50
Extension: 5
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 8.58
Product Name: Three Light Bath Fixture
UPC: 640665561302
Category: Bath
Glass: Etched Rain
Shipped Via: Parcel
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345009
Product Name 5613BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details