Capital Lighting, Inc. 5740BR Sconces-Single Glass 345003

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Weight: 3.19 Product Name: One Light Bath Fixture UPC: 640665574036 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Weight: 3.19 Product Name: One Light Bath Fixture UPC: 640665574036 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
5740BR Sconces-Single Glass - 345003 - Capital Lighting, Inc.
Columbus, OH, USA
5740BR Sconces-Single Glass
345003
5740BR Sconces-Single Glass 345003
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Weight: 3.19 Product Name: One Light Bath Fixture UPC: 640665574036 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 11.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Bronze
Weight: 3.19
Product Name: One Light Bath Fixture
UPC: 640665574036
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345003
Product Name 5740BR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details