Capital Lighting, Inc. 380065TZ Fans-Light Kits 344927

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.75 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Tannery Bronze Product Name: One Light Fan Light Kit UPC: 783927367622 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.75 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Tannery Bronze Product Name: One Light Fan Light Kit UPC: 783927367622 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
380065TZ Fans-Light Kits - 344927 - Capital Lighting, Inc.
Columbus, OH, USA
380065TZ Fans-Light Kits
344927
380065TZ Fans-Light Kits 344927
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.75 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Tannery Bronze Product Name: One Light Fan Light Kit UPC: 783927367622 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.75
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Tannery Bronze
Product Name: One Light Fan Light Kit
UPC: 783927367622
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344927
Product Name 380065TZ Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details