Capital Lighting, Inc. 380903SBK Fans-Light Kits 344785

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Black Product Name: One Light Fan Light Kit UPC: 783927367592 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Black Product Name: One Light Fan Light Kit UPC: 783927367592 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
380903SBK Fans-Light Kits - 344785 - Capital Lighting, Inc.
Columbus, OH, USA
380903SBK Fans-Light Kits
344785
380903SBK Fans-Light Kits 344785
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Black Product Name: One Light Fan Light Kit UPC: 783927367592 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Black
Product Name: One Light Fan Light Kit
UPC: 783927367592
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344785
Product Name 380903SBK Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details