Capital Lighting, Inc. 380119TZ Fans-Light Kits 344768

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Tannery Bronze Product Name: One Light Fan Light Kit UPC: 783927371438 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Tannery Bronze Product Name: One Light Fan Light Kit UPC: 783927371438 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380119TZ Fans-Light Kits - 344768 - Capital Lighting, Inc.
Columbus, OH, USA
380119TZ Fans-Light Kits
344768
380119TZ Fans-Light Kits 344768
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Tannery Bronze Product Name: One Light Fan Light Kit UPC: 783927371438 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.50
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Product Name: One Light Fan Light Kit
UPC: 783927371438
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344768
Product Name 380119TZ Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details