Capital Lighting, Inc. 380121BSS Fans-Light Kits 344719

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel Product Name: One Light Fan Light Kit UPC: 783927368926 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel Product Name: One Light Fan Light Kit UPC: 783927368926 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380121BSS Fans-Light Kits - 344719 - Capital Lighting, Inc.
Columbus, OH, USA
380121BSS Fans-Light Kits
344719
380121BSS Fans-Light Kits 344719
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel Product Name: One Light Fan Light Kit UPC: 783927368926 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.00
Bulb
Type: T4
Qty: 1
Wattage: 100
Finish: Brushed Stainless Steel
Product Name: One Light Fan Light Kit
UPC: 783927368926
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344719
Product Name 380121BSS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details