Capital Lighting, Inc. 45118CH Bathroom Fixtures-Two Lights 344681

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Chrome Weight: 2.5 Product Name: Two Light Bath Light UPC: 783927356367 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Chrome Weight: 2.5 Product Name: Two Light Bath Light UPC: 783927356367 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45118CH Bathroom Fixtures-Two Lights - 344681 - Capital Lighting, Inc.
Columbus, OH, USA
45118CH Bathroom Fixtures-Two Lights
344681
45118CH Bathroom Fixtures-Two Lights 344681
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Chrome Weight: 2.5 Product Name: Two Light Bath Light UPC: 783927356367 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 2.5
Product Name: Two Light Bath Light
UPC: 783927356367
Category: Bath Bracket
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344681
Product Name 45118CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details