Capital Lighting, Inc. 42927CH Mid. Chandeliers-Candle 344660

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Weight: 16 Product Name: Six Light Chandelier UPC: 783927350150 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 10``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Weight: 16 Product Name: Six Light Chandelier UPC: 783927350150 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 10``

Suppliers

Company
Product
Description
Supplier Links
42927CH Mid. Chandeliers-Candle - 344660 - Capital Lighting, Inc.
Columbus, OH, USA
42927CH Mid. Chandeliers-Candle
344660
42927CH Mid. Chandeliers-Candle 344660
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Weight: 16 Product Name: Six Light Chandelier UPC: 783927350150 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 10``

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 26.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chrome
Weight: 16
Product Name: Six Light Chandelier
UPC: 783927350150
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Chain: 72``
Wire: 10``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344660
Product Name 42927CH Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details