Capital Lighting, Inc. 43402OZ Mid. Chandeliers-Glass Up 344657

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 27 Product Name: Nine Light Chandelier UPC: 783927361156 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 47``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 27 Product Name: Nine Light Chandelier UPC: 783927361156 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 47``

Suppliers

Company
Product
Description
Supplier Links
43402OZ Mid. Chandeliers-Glass Up - 344657 - Capital Lighting, Inc.
Columbus, OH, USA
43402OZ Mid. Chandeliers-Glass Up
344657
43402OZ Mid. Chandeliers-Glass Up 344657
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 27 Product Name: Nine Light Chandelier UPC: 783927361156 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 47``

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Olde Bronze
Weight: 27
Product Name: Nine Light Chandelier
UPC: 783927361156
Category: Chandelier
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.75``
Chain: 72``
Wire: 47``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344657
Product Name 43402OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details