Capital Lighting, Inc. 43403OZ Mini Pendants-Chain 344656

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Foyer Light UPC: 783927361132 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 22``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Foyer Light UPC: 783927361132 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 22``

Suppliers

Company
Product
Description
Supplier Links
43403OZ Mini Pendants-Chain - 344656 - Capital Lighting, Inc.
Columbus, OH, USA
43403OZ Mini Pendants-Chain
344656
43403OZ Mini Pendants-Chain 344656
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Foyer Light UPC: 783927361132 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 22``

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 22.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 7
Product Name: One Light Foyer Light
UPC: 783927361132
Category: Chandelier
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.75``
Chain: 72``
Wire: 22``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344656
Product Name 43403OZ Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details