Capital Lighting, Inc. 43076OZ Pendants-Glass Down 344623

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 24.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 10.74 Product Name: One Light Chandelier UPC: 783927361934 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36`` Wire: 59``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 24.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 10.74 Product Name: One Light Chandelier UPC: 783927361934 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36`` Wire: 59``

Suppliers

Company
Product
Description
Supplier Links
43076OZ Pendants-Glass Down - 344623 - Capital Lighting, Inc.
Columbus, OH, USA
43076OZ Pendants-Glass Down
344623
43076OZ Pendants-Glass Down 344623
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 24.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 10.74 Product Name: One Light Chandelier UPC: 783927361934 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36`` Wire: 59``

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 24.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 10.74
Product Name: One Light Chandelier
UPC: 783927361934
Category: Chandelier
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Chain: 36``
Wire: 59``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344623
Product Name 43076OZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details