Capital Lighting, Inc. 43077OZ Mini Pendants-Rod 344622

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.93 Product Name: One Light Pendant UPC: 783927361910 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.93 Product Name: One Light Pendant UPC: 783927361910 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
43077OZ Mini Pendants-Rod - 344622 - Capital Lighting, Inc.
Columbus, OH, USA
43077OZ Mini Pendants-Rod
344622
43077OZ Mini Pendants-Rod 344622
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.93 Product Name: One Light Pendant UPC: 783927361910 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 2.93
Product Name: One Light Pendant
UPC: 783927361910
Category: Pendants
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344622
Product Name 43077OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details