Capital Lighting, Inc. 42972OZ Mid. Chandeliers-Glass Up 344614

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 21.25 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 16 Product Name: Five Light Chandelier UPC: 783927356718 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.25`` Chain: 36`` Wire: 67``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 21.25 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 16 Product Name: Five Light Chandelier UPC: 783927356718 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.25`` Chain: 36`` Wire: 67``

Suppliers

Company
Product
Description
Supplier Links
42972OZ Mid. Chandeliers-Glass Up - 344614 - Capital Lighting, Inc.
Columbus, OH, USA
42972OZ Mid. Chandeliers-Glass Up
344614
42972OZ Mid. Chandeliers-Glass Up 344614
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 21.25 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 16 Product Name: Five Light Chandelier UPC: 783927356718 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.25`` Chain: 36`` Wire: 67``

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 21.25
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Olde Bronze
Weight: 16
Product Name: Five Light Chandelier
UPC: 783927356718
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.25``
Chain: 36``
Wire: 67``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344614
Product Name 42972OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details