Capital Lighting, Inc. 42702CLP Island/Pool Table-4 Light + 344486

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.88 Height: 31.75 Length 31.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Classic Pewter Weight: 19 Product Name: Six Light Chandelier UPC: 783927298711 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.88 Height: 31.75 Length 31.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Classic Pewter Weight: 19 Product Name: Six Light Chandelier UPC: 783927298711 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42702CLP Island/Pool Table-4 Light + - 344486 - Capital Lighting, Inc.
Columbus, OH, USA
42702CLP Island/Pool Table-4 Light +
344486
42702CLP Island/Pool Table-4 Light + 344486
PRODUCT DETAILS / SPECS Width/Dia: 25.88 Height: 31.75 Length 31.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Classic Pewter Weight: 19 Product Name: Six Light Chandelier UPC: 783927298711 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 25.88
Height: 31.75
Length 31.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Classic Pewter
Weight: 19
Product Name: Six Light Chandelier
UPC: 783927298711
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344486
Product Name 42702CLP Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details